Vishay Precision Group Chip Resistor - Surface Mount CRCW1210154RFKEA

Description
154 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
154 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-154AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-154AACT-ND
Chip Resistor - Surface Mount 541-154AACT-ND
154 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

154 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-154AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-154AADKR-ND
Chip Resistor - Surface Mount 541-154AADKR-ND
154 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

154 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-154AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-154AATR-ND
Chip Resistor - Surface Mount 541-154AATR-ND
154 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

154 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 154ohms 1% - CRCW1210154RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 154ohms 1%
CRCW1210154RFKEA
Thick Film Resistors - SMD 1/2watt 154ohms 1% CRCW1210154RFKEA
Thick Film Resistors - SMD 1/2watt 154ohms 1%

Thick Film Resistors - SMD 1/2watt 154ohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1210154RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1210154RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1210154RFKEA
RES SMD 154 OHM 1% 1/2W 1210

RES SMD 154 OHM 1% 1/2W 1210

Supplier's Site
Res,metal Glaze,154Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay - 43C4925 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Glaze,154Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay
43C4925
Res,metal Glaze,154Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay 43C4925
RES,Metal Glaze,154Ohms,200WV, 1+/-% Tol,-100,100ppm-TC,1 210-Case RoHS Compliant: Yes

RES,Metal Glaze,154Ohms,200WV,1+/-% Tol,-100,100ppm-TC,1210-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-154AACT-ND CRCW1210154RFKEA CRCW1210154RFKEA 43C4925
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 154ohms 1% Resistors - Chip Resistor - Surface Mount Res,metal Glaze,154Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 (3225 Metric)
Resistance Range 154 ohms 154 ohms 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details