Vishay Precision Group Chip Resistor - Surface Mount CRCW1210154KFKEA

Description
154 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
154 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-154KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-154KAATR-ND
Chip Resistor - Surface Mount 541-154KAATR-ND
154 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

154 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 154K OHM 1/2W 1% 1210 SMD - CRCW1210154KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154K OHM 1/2W 1% 1210 SMD
CRCW1210154KFKEA
RES 154K OHM 1/2W 1% 1210 SMD CRCW1210154KFKEA
RES 154Kohm 1/2W 1% 1210 SMD

RES 154Kohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 154Kohm, 500Mw, 1%; Resistance Vishay - 53K2897 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 154Kohm, 500Mw, 1%; Resistance Vishay
53K2897
Resistor, Thick Film, 154Kohm, 500Mw, 1%; Resistance Vishay 53K2897
RESISTOR, THICK FILM, 154KOHM, 500mW, 1%; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 154KOHM, 500mW, 1%; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-154KAATR-ND CRCW1210154KFKEA 53K2897
Product Name Chip Resistor - Surface Mount RES 154K OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 154Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details