Vishay Intertechnology, Inc. RES, 1210, 150R, 5% CRCW1210151JRT1

Description
RES, 1210, 150R, 5%
Request a Quote
Description
RES, 1210, 150R, 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 1210, 150R, 5% - CRCW1210151JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 1210, 150R, 5%
CRCW1210151JRT1
RES, 1210, 150R, 5% CRCW1210151JRT1
RES, 1210, 150R, 5%

RES, 1210, 150R, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1210151JRT1
Product Name RES, 1210, 150R, 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers