Vishay Precision Group Chip Resistor - Surface Mount CRCW1210150RFKTA

Description
RES SMD 150 OHM 1% 1/2W 1210
Request a Quote Datasheet
Description
RES SMD 150 OHM 1% 1/2W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1210150RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210150RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1210150RFKTACT-ND
RES SMD 150 OHM 1% 1/2W 1210

RES SMD 150 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1210150RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210150RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1210150RFKTATR-ND
150 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1210150RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210150RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1210150RFKTADKR-ND
RES SMD 150 OHM 1% 1/2W 1210

RES SMD 150 OHM 1% 1/2W 1210

Buy Now Datasheet
CRCW1210150RFKTA - CRCW1210150RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210150RFKTA
CRCW1210150RFKTA
CRCW1210150RFKTA CRCW1210150RFKTA
CRCW1210150RFKTA

CRCW1210150RFKTA

Supplier's Site
Res, Thick Film, 150R, 1%, 0.33W, 1210, Reel; Resistance Vishay - 07J6316 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.33W, 1210, Reel; Resistance Vishay
07J6316
Res, Thick Film, 150R, 1%, 0.33W, 1210, Reel; Resistance Vishay 07J6316
RES, THICK FILM, 150R, 1%, 0.33W, 1210, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 150R, 1%, 0.33W, 1210, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW1210150RFKTACT-ND CRCW1210150RFKTA 07J6316
Product Name Chip Resistor - Surface Mount CRCW1210150RFKTA Res, Thick Film, 150R, 1%, 0.33W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details