Vishay Intertechnology, Inc. CRCW1210150KFKTA CRCW1210150KFKTA

Description
CRCW1210150KFKTA
Request a Quote Datasheet
Description
CRCW1210150KFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1210150KFKTA - CRCW1210150KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210150KFKTA
CRCW1210150KFKTA
CRCW1210150KFKTA CRCW1210150KFKTA
CRCW1210150KFKTA

CRCW1210150KFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210150KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210150KFKTA-ND
Chip Resistor - Surface Mount CRCW1210150KFKTA-ND
150 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1210150KFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1210150KFKTA
Chip Resistor - Surface Mount CRCW1210150KFKTA
RES SMD 150K OHM 1% 1/2W 1210

RES SMD 150K OHM 1% 1/2W 1210

Supplier's Site Datasheet
Resistor, Thick Film, 150Kohm, 330Mw, 1%, Full Reel; Resistance Vishay - 07J6319 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 150Kohm, 330Mw, 1%, Full Reel; Resistance Vishay
07J6319
Resistor, Thick Film, 150Kohm, 330Mw, 1%, Full Reel; Resistance Vishay 07J6319
RESISTOR, THICK FILM, 150KOHM, 330mW, 1%, FULL REEL; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 150KOHM, 330mW, 1%, FULL REEL; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW1210150KFKTA CRCW1210150KFKTA-ND CRCW1210150KFKTA 07J6319
Product Name CRCW1210150KFKTA Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 150Kohm, 330Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details