Vishay Intertechnology, Inc. RES, 15R 5% 1/4W, 1210 CRCW1210150JRT1

Description
RES, 15R 5% 1/4W, 1210
Request a Quote
Description
RES, 15R 5% 1/4W, 1210
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 15R 5% 1/4W, 1210 - CRCW1210150JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 15R 5% 1/4W, 1210
CRCW1210150JRT1
RES, 15R 5% 1/4W, 1210 CRCW1210150JRT1
RES, 15R 5% 1/4W, 1210

RES, 15R 5% 1/4W, 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1210150JRT1
Product Name RES, 15R 5% 1/4W, 1210
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers