Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 14.7ohms 1% CRCW121014R7FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 14.7ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 14.7ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 14.7ohms 1% - CRCW121014R7FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 14.7ohms 1%
CRCW121014R7FKEAHP
Thick Film Resistors - SMD 3/4watt 14.7ohms 1% CRCW121014R7FKEAHP
Thick Film Resistors - SMD 3/4watt 14.7ohms 1%

Thick Film Resistors - SMD 3/4watt 14.7ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121014R7FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121014R7FKEAHP-ND
Chip Resistor - Surface Mount CRCW121014R7FKEAHP-ND
14.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

14.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121014R7FKEAHP CRCW121014R7FKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 14.7ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details