Vishay Intertechnology, Inc. RES 14.3 OHM 1/2W 1% 1210 SMD CRCW121014R3FKTA

Description
RES 14.3ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 14.3ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3 OHM 1/2W 1% 1210 SMD - CRCW121014R3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3 OHM 1/2W 1% 1210 SMD
CRCW121014R3FKTA
RES 14.3 OHM 1/2W 1% 1210 SMD CRCW121014R3FKTA
RES 14.3ohm 1/2W 1% 1210 SMD

RES 14.3ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121014R3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121014R3FKTA-ND
Chip Resistor - Surface Mount CRCW121014R3FKTA-ND
14.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

14.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 14.3 Ohm, 330Mw, 1%; Resistance Vishay - 07J6301 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 14.3 Ohm, 330Mw, 1%; Resistance Vishay
07J6301
Resistor, Thick Film, 14.3 Ohm, 330Mw, 1%; Resistance Vishay 07J6301
RESISTOR, THICK FILM, 14.3 OHM, 330mW, 1%; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 14.3 OHM, 330mW, 1%; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121014R3FKTA CRCW121014R3FKTA-ND 07J6301
Product Name RES 14.3 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 14.3 Ohm, 330Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 14.3 ohms 14.3 ohms 14.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details