Vishay Intertechnology, Inc. RES 14.7K OHM 1/2W 1% 1210 SMD CRCW121014K7FKEA

Description
RES 14.7Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 14.7Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/2W 1% 1210 SMD - CRCW121014K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/2W 1% 1210 SMD
CRCW121014K7FKEA
RES 14.7K OHM 1/2W 1% 1210 SMD CRCW121014K7FKEA
RES 14.7Kohm 1/2W 1% 1210 SMD

RES 14.7Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-14.7KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.7KAATR-ND
Chip Resistor - Surface Mount 541-14.7KAATR-ND
14.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

14.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 14.7Kohm, 500Mw, 1%; Resistance Vishay - 53K2868 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 14.7Kohm, 500Mw, 1%; Resistance Vishay
53K2868
Resistor, Thick Film, 14.7Kohm, 500Mw, 1%; Resistance Vishay 53K2868
RESISTOR, THICK FILM, 14.7KOHM, 500mW, 1%; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 14.7KOHM, 500mW, 1%; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121014K7FKEA 541-14.7KAATR-ND 53K2868
Product Name RES 14.7K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 14.7Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 14700 ohms 14700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details