Vishay Intertechnology, Inc. RES 14.3K OHM 1/3W 1% 1210 SMD CRCW121014K3FKTA

Description
RES 14.3Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 14.3Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/3W 1% 1210 SMD - CRCW121014K3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/3W 1% 1210 SMD
CRCW121014K3FKTA
RES 14.3K OHM 1/3W 1% 1210 SMD CRCW121014K3FKTA
RES 14.3Kohm 1/3W 1% 1210 SMD

RES 14.3Kohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121014K3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121014K3FKTA-ND
Chip Resistor - Surface Mount CRCW121014K3FKTA-ND
14.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

14.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 14.3K 1% 100 Rt1 Rohs Compliant Vishay - 49P3327 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 14.3K 1% 100 Rt1 Rohs Compliant Vishay
49P3327
Crcw1210 14.3K 1% 100 Rt1 Rohs Compliant Vishay 49P3327
CRCW1210 14.3K 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 14.3K 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121014K3FKTA CRCW121014K3FKTA-ND 49P3327
Product Name RES 14.3K OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 14.3K 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 14300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers