Vishay Intertechnology, Inc. RES 14.3K OHM 3/4W 1% 1210 SMD CRCW121014K3FKEAHP

Description
RES 14.3Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 14.3Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 3/4W 1% 1210 SMD - CRCW121014K3FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 3/4W 1% 1210 SMD
CRCW121014K3FKEAHP
RES 14.3K OHM 3/4W 1% 1210 SMD CRCW121014K3FKEAHP
RES 14.3Kohm 3/4W 1% 1210 SMD

RES 14.3Kohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121014K3FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121014K3FKEAHP-ND
Chip Resistor - Surface Mount CRCW121014K3FKEAHP-ND
14.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

14.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121014K3FKEAHP CRCW121014K3FKEAHP-ND
Product Name RES 14.3K OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 14300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567545P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers