Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:14kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW121014K0FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:14kohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:14kohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:14kohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW121014K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:14kohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW121014K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:14kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW121014K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:14kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:14kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - CRCW121014K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121014K0FKTA-ND
Chip Resistor - Surface Mount CRCW121014K0FKTA-ND
14 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

14 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 14Kohm, 330Mw, 1%; Resistance Vishay - 07J6305 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 14Kohm, 330Mw, 1%; Resistance Vishay
07J6305
Resistor, Thick Film, 14Kohm, 330Mw, 1%; Resistance Vishay 07J6305
RESISTOR, THICK FILM, 14KOHM, 330mW, 1%; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 14KOHM, 330mW, 1%; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121014K0FKTA CRCW121014K0FKTA-ND 07J6305
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:14kohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Resistor, Thick Film, 14Kohm, 330Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1472FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers