Vishay Intertechnology, Inc. RES 147 OHM 1/2W 1% 1210 SMD CRCW1210147RFKTA

Description
RES 147ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 147ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1/2W 1% 1210 SMD - CRCW1210147RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1/2W 1% 1210 SMD
CRCW1210147RFKTA
RES 147 OHM 1/2W 1% 1210 SMD CRCW1210147RFKTA
RES 147ohm 1/2W 1% 1210 SMD

RES 147ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210147RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210147RFKTA-ND
Chip Resistor - Surface Mount CRCW1210147RFKTA-ND
147 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

147 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 147 Ohm, 330Mw, 1%; Resistance Vishay - 07J6310 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 147 Ohm, 330Mw, 1%; Resistance Vishay
07J6310
Resistor, Thick Film, 147 Ohm, 330Mw, 1%; Resistance Vishay 07J6310
RESISTOR, THICK FILM, 147 OHM, 330mW, 1%; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 147 OHM, 330mW, 1%; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210147RFKTA CRCW1210147RFKTA-ND 07J6310
Product Name RES 147 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 147 Ohm, 330Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details