Vishay Precision Group Chip Resistor - Surface Mount CRCW1210147RFKEA

Description
147 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
147 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-147AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-147AADKR-ND
Chip Resistor - Surface Mount 541-147AADKR-ND
147 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

147 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-147AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-147AATR-ND
Chip Resistor - Surface Mount 541-147AATR-ND
147 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

147 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-147AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-147AACT-ND
Chip Resistor - Surface Mount 541-147AACT-ND
147 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

147 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 147ohms 1% - CRCW1210147RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 147ohms 1%
CRCW1210147RFKEA
Thick Film Resistors - SMD 1/2watt 147ohms 1% CRCW1210147RFKEA
Thick Film Resistors - SMD 1/2watt 147ohms 1%

Thick Film Resistors - SMD 1/2watt 147ohms 1%

Supplier's Site
Res, Thick Film, 147R, 1%, 0.33W, 1210, Reel; Resistance Vishay - 53K2885 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 147R, 1%, 0.33W, 1210, Reel; Resistance Vishay
53K2885
Res, Thick Film, 147R, 1%, 0.33W, 1210, Reel; Resistance Vishay 53K2885
RES, THICK FILM, 147R, 1%, 0.33W, 1210, REEL; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 147R, 1%, 0.33W, 1210, REEL; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1210147RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1210147RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1210147RFKEA
RES SMD 147 OHM 1% 1/2W 1210

RES SMD 147 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-147AADKR-ND CRCW1210147RFKEA 53K2885 CRCW1210147RFKEA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 147ohms 1% Res, Thick Film, 147R, 1%, 0.33W, 1210, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric] 1210 (3225 Metric)
Resistance Range 147 ohms 147 ohms 147 ohms 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details