Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210143RFKTA

Description
143 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
143 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210143RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210143RFKTA-ND
Chip Resistor - Surface Mount CRCW1210143RFKTA-ND
143 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

143 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1210143RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1210143RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1210143RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210143RFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1210143RFKTA
Chip Resistor - Surface Mount CRCW1210143RFKTA
RES SMD 143 OHM 1% 1/2W 1210

RES SMD 143 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Resistor, Thick Film, 143 Ohm, 330Mw, 1%; Resistance Vishay - 07J6307 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 143 Ohm, 330Mw, 1%; Resistance Vishay
07J6307
Resistor, Thick Film, 143 Ohm, 330Mw, 1%; Resistance Vishay 07J6307
RESISTOR, THICK FILM, 143 OHM, 330mW, 1%; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 143 OHM, 330mW, 1%; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW1210143RFKTA-ND CRCW1210143RFKTA CRCW1210143RFKTA 07J6307
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:143ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Resistor, Thick Film, 143 Ohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 143 ohms 143 ohms 143 ohms 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details