Vishay Precision Group RES 143 OHM 1/2W 1% 1210 SMD CRCW1210143RFKEA

Description
RES 143ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 143ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 1/2W 1% 1210 SMD - CRCW1210143RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1/2W 1% 1210 SMD
CRCW1210143RFKEA
RES 143 OHM 1/2W 1% 1210 SMD CRCW1210143RFKEA
RES 143ohm 1/2W 1% 1210 SMD

RES 143ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210143RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210143RFKEA-ND
Chip Resistor - Surface Mount CRCW1210143RFKEA-ND
143 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

143 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 143 Ohm, 330Mw, 1%; Resistance Vishay - 53K2882 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 143 Ohm, 330Mw, 1%; Resistance Vishay
53K2882
Resistor, Thick Film, 143 Ohm, 330Mw, 1%; Resistance Vishay 53K2882
RESISTOR, THICK FILM, 143 OHM, 330mW, 1%; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes

RESISTOR, THICK FILM, 143 OHM, 330mW, 1%; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210143RFKEA CRCW1210143RFKEA-ND 53K2882
Product Name RES 143 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 143 Ohm, 330Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 143 ohms 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers