Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:143kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1210143KFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:143kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:143kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:143kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW1210143KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:143kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW1210143KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:143kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1210143KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:143kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:143kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210143KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210143KFKTA-ND
Chip Resistor - Surface Mount CRCW1210143KFKTA-ND
143 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

143 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 143Kohm, 330Mw, 1%; Resistance Vishay - 07J6309 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 143Kohm, 330Mw, 1%; Resistance Vishay
07J6309
Resistor, Thick Film, 143Kohm, 330Mw, 1%; Resistance Vishay 07J6309
RESISTOR, THICK FILM, 143KOHM, 330mW, 1%; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 143KOHM, 330mW, 1%; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210143KFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1210143KFKTA
Chip Resistor - Surface Mount CRCW1210143KFKTA
RES SMD 143K OHM 1% 1/2W 1210

RES SMD 143K OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW1210143KFKTA CRCW1210143KFKTA-ND 07J6309 CRCW1210143KFKTA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:143kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Resistor, Thick Film, 143Kohm, 330Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details