Vishay Precision Group Chip Resistor - Surface Mount CRCW1210140RFKEA

Description
140 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
140 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-140AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-140AADKR-ND
Chip Resistor - Surface Mount 541-140AADKR-ND
140 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

140 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-140AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-140AACT-ND
Chip Resistor - Surface Mount 541-140AACT-ND
140 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

140 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-140AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-140AATR-ND
Chip Resistor - Surface Mount 541-140AATR-ND
140 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

140 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1210140RFKEA - CRCW1210140RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210140RFKEA
CRCW1210140RFKEA
CRCW1210140RFKEA CRCW1210140RFKEA
CRCW1210140RFKEA

CRCW1210140RFKEA

Supplier's Site
Res, Thick Film, 140R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K2878 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 140R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K2878
Res, Thick Film, 140R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K2878
RES, THICK FILM, 140R, 1%, 0.5W, 1210, REEL; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 140R, 1%, 0.5W, 1210, REEL; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210140RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1210140RFKEA
Chip Resistor - Surface Mount CRCW1210140RFKEA
RES SMD 140 OHM 1% 1/2W 1210

RES SMD 140 OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-140AADKR-ND CRCW1210140RFKEA 53K2878 CRCW1210140RFKEA
Product Name Chip Resistor - Surface Mount CRCW1210140RFKEA Res, Thick Film, 140R, 1%, 0.5W, 1210, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 140 ohms 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers