Vishay Precision Group Res, 140K, 1%, 0.75W, 1210, Thick Film; Resistance Vishay CRCW1210140KFKEAHP.

Description
RES, 140K, 1%, 0.75W, 1210, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
Datasheet
Description
RES, 140K, 1%, 0.75W, 1210, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 140K, 1%, 0.75W, 1210, Thick Film; Resistance Vishay - 60AC8453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140K, 1%, 0.75W, 1210, Thick Film; Resistance Vishay
60AC8453
Res, 140K, 1%, 0.75W, 1210, Thick Film; Resistance Vishay 60AC8453
RES, 140K, 1%, 0.75W, 1210, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, 140K, 1%, 0.75W, 1210, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60AC8453
Product Name Res, 140K, 1%, 0.75W, 1210, Thick Film; Resistance Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details