Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121013R7FKTA

Description
13.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
13.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121013R7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121013R7FKTA-ND
Chip Resistor - Surface Mount CRCW121013R7FKTA-ND
13.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

13.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 13.7 OHM 1/2W 1% 1210 SMD - CRCW121013R7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM 1/2W 1% 1210 SMD
CRCW121013R7FKTA
RES 13.7 OHM 1/2W 1% 1210 SMD CRCW121013R7FKTA
RES 13.7ohm 1/2W 1% 1210 SMD

RES 13.7ohm 1/2W 1% 1210 SMD

Supplier's Site
Crcw1210 13.7 1% 100 Rt1 Rohs Compliant Vishay - 49P3324 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 13.7 1% 100 Rt1 Rohs Compliant Vishay
49P3324
Crcw1210 13.7 1% 100 Rt1 Rohs Compliant Vishay 49P3324
CRCW1210 13.7 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 13.7 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121013R7FKTA-ND CRCW121013R7FKTA 49P3324
Product Name Chip Resistor - Surface Mount RES 13.7 OHM 1/2W 1% 1210 SMD Crcw1210 13.7 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms 13.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details