Vishay Precision Group RES 13.0 OHM 1/2W 1% 1210 SMD CRCW121013R0FKEA

Description
RES 13.0ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 13.0ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.0 OHM 1/2W 1% 1210 SMD - CRCW121013R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.0 OHM 1/2W 1% 1210 SMD
CRCW121013R0FKEA
RES 13.0 OHM 1/2W 1% 1210 SMD CRCW121013R0FKEA
RES 13.0ohm 1/2W 1% 1210 SMD

RES 13.0ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121013R0FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121013R0FKEA-ND
Chip Resistor - Surface Mount CRCW121013R0FKEA-ND
13 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

13 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 13R, 1%, 0.5W, 1210; Resistance Vishay - 53K2852 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13R, 1%, 0.5W, 1210; Resistance Vishay
53K2852
Res, Thick Film, 13R, 1%, 0.5W, 1210; Resistance Vishay 53K2852
RES, THICK FILM, 13R, 1%, 0.5W, 1210; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 13R, 1%, 0.5W, 1210; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 13 Ohm, 500Mw, 1%; Resistance Vishay - 53K2853 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 13 Ohm, 500Mw, 1%; Resistance Vishay
53K2853
Resistor, Thick Film, 13 Ohm, 500Mw, 1%; Resistance Vishay 53K2853
RESISTOR, THICK FILM, 13 OHM, 500mW, 1%; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 13 OHM, 500mW, 1%; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121013R0FKEA CRCW121013R0FKEA-ND 53K2852
Product Name RES 13.0 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 13R, 1%, 0.5W, 1210; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 13 ohms 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details