Vishay Intertechnology, Inc. RES 13.7K OHM 3/4W 1% 1210 SMD CRCW121013K7FKEAHP

Description
RES 13.7Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 13.7Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 3/4W 1% 1210 SMD - CRCW121013K7FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 3/4W 1% 1210 SMD
CRCW121013K7FKEAHP
RES 13.7K OHM 3/4W 1% 1210 SMD CRCW121013K7FKEAHP
RES 13.7Kohm 3/4W 1% 1210 SMD

RES 13.7Kohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121013K7FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121013K7FKEAHP-ND
Chip Resistor - Surface Mount CRCW121013K7FKEAHP-ND
13.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

13.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121013K7FKEAHP CRCW121013K7FKEAHP-ND
Product Name RES 13.7K OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 13700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8252FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details