Vishay Precision Group Chip Resistor - Surface Mount CRCW121013K7FKEA

Description
13.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
13.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121013K7FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121013K7FKEA-ND
Chip Resistor - Surface Mount CRCW121013K7FKEA-ND
13.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

13.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 13.7Kohms 1% - CRCW121013K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 13.7Kohms 1%
CRCW121013K7FKEA
Thick Film Resistors - SMD 1/2watt 13.7Kohms 1% CRCW121013K7FKEA
Thick Film Resistors - SMD 1/2watt 13.7Kohms 1%

Thick Film Resistors - SMD 1/2watt 13.7Kohms 1%

Supplier's Site
Res,metal Glaze,13.7Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay - 43C4891 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Glaze,13.7Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay
43C4891
Res,metal Glaze,13.7Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay 43C4891
RES,Metal Glaze,13.7KOhms,200W V,1+/-% Tol,-100,100ppm-TC,1 210-Case RoHS Compliant: Yes

RES,Metal Glaze,13.7KOhms,200WV,1+/-% Tol,-100,100ppm-TC,1210-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121013K7FKEA-ND CRCW121013K7FKEA 43C4891
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 13.7Kohms 1% Res,metal Glaze,13.7Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614902-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details