Vishay Intertechnology, Inc. RES 13K OHM 1/2W 5% 1210 SMD CRCW121013K0JNEA

Description
RES 13Kohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 13Kohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/2W 5% 1210 SMD - CRCW121013K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/2W 5% 1210 SMD
CRCW121013K0JNEA
RES 13K OHM 1/2W 5% 1210 SMD CRCW121013K0JNEA
RES 13Kohm 1/2W 5% 1210 SMD

RES 13Kohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-13KVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13KVTR-ND
Chip Resistor - Surface Mount 541-13KVTR-ND
13 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121013K0JNEA 541-13KVTR-ND
Product Name RES 13K OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 13000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD435JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details