RES SMD 13K OHM 1% 3/4W 1210
13 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 13K OHM 1% 3/4W 1210
RES 13Kohm 3/4W 1% 1210 SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-CRCW121013K0FKEAHPCT-ND | CRCW121013K0FKEAHP |
| Product Name | Chip Resistor - Surface Mount | RES 13K OHM 3/4W 1% 1210 SMD |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % |