Vishay Intertechnology, Inc. CRCW1210137RFKTA CRCW1210137RFKTA

Description
CRCW1210137RFKTA
Request a Quote Datasheet
Description
CRCW1210137RFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1210137RFKTA - CRCW1210137RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210137RFKTA
CRCW1210137RFKTA
CRCW1210137RFKTA CRCW1210137RFKTA
CRCW1210137RFKTA

CRCW1210137RFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210137RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210137RFKTA-ND
Chip Resistor - Surface Mount CRCW1210137RFKTA-ND
137 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

137 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 137 Ohm, 330Mw, 1%, Full Reel; Resistance Vishay - 07J6297 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 137 Ohm, 330Mw, 1%, Full Reel; Resistance Vishay
07J6297
Resistor, Thick Film, 137 Ohm, 330Mw, 1%, Full Reel; Resistance Vishay 07J6297
RESISTOR, THICK FILM, 137 OHM, 330mW, 1%, FULL REEL; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 137 OHM, 330mW, 1%, FULL REEL; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210137RFKTA CRCW1210137RFKTA-ND 07J6297
Product Name CRCW1210137RFKTA Chip Resistor - Surface Mount Resistor, Thick Film, 137 Ohm, 330Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 137 ohms 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers