Vishay Precision Group Chip Resistor - Surface Mount CRCW1210133RFKEA

Description
133 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
133 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-133AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-133AADKR-ND
Chip Resistor - Surface Mount 541-133AADKR-ND
133 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

133 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-133AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-133AACT-ND
Chip Resistor - Surface Mount 541-133AACT-ND
133 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

133 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-133AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-133AATR-ND
Chip Resistor - Surface Mount 541-133AATR-ND
133 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

133 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 133ohms 1% - CRCW1210133RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 133ohms 1%
CRCW1210133RFKEA
Thick Film Resistors - SMD 1/2watt 133ohms 1% CRCW1210133RFKEA
Thick Film Resistors - SMD 1/2watt 133ohms 1%

Thick Film Resistors - SMD 1/2watt 133ohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1210133RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1210133RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1210133RFKEA
RES SMD 133 OHM 1% 1/2W 1210

RES SMD 133 OHM 1% 1/2W 1210

Supplier's Site
Res, Thick Film, 133R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K2862 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 133R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K2862
Res, Thick Film, 133R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K2862
RES, THICK FILM, 133R, 1%, 0.5W, 1210, REEL; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 133R, 1%, 0.5W, 1210, REEL; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-133AADKR-ND CRCW1210133RFKEA CRCW1210133RFKEA 53K2862
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 133ohms 1% Resistors - Chip Resistor - Surface Mount Res, Thick Film, 133R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 (3225 Metric) 1210 [3225 Metric]
Resistance Range 133 ohms 133 ohms 133 ohms 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details