131 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Vishay/DaleThick Film Resistors - SMD 1/2watt 131ohms 1%
CRCW1210 THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW1210131RFKEA-ND | CRCW1210131RFKEA | 43C4899 |
| Product Name | Chip Resistor - Surface Mount | Vishay/DaleThick Film Resistors - SMD 1/2watt 131ohms 1% | Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 131 ohms | 131 ohms |