Vishay Intertechnology, Inc. RES 130 OHM 1/2W 5% 1210 SMD CRCW1210130RJNTA

Description
RES 130ohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 130ohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/2W 5% 1210 SMD - CRCW1210130RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/2W 5% 1210 SMD
CRCW1210130RJNTA
RES 130 OHM 1/2W 5% 1210 SMD CRCW1210130RJNTA
RES 130ohm 1/2W 5% 1210 SMD

RES 130ohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210130RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210130RJNTA-ND
Chip Resistor - Surface Mount CRCW1210130RJNTA-ND
130 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 130 5% 200 Rt1 Rohs Compliant Vishay - 49P3326 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 130 5% 200 Rt1 Rohs Compliant Vishay
49P3326
Crcw1210 130 5% 200 Rt1 Rohs Compliant Vishay 49P3326
CRCW1210 130 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 130 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210130RJNTA CRCW1210130RJNTA-ND 49P3326
Product Name RES 130 OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 130 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 130 ohms 130 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details