Vishay Precision Group Chip Resistor - Surface Mount CRCW1210130RFKTA

Description
130 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
130 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210130RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210130RFKTA-ND
Chip Resistor - Surface Mount CRCW1210130RFKTA-ND
130 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1210130RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1210130RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1210130RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Resistor, Thick Film, 130 Ohm, 330Mw, 1%; Resistance Vishay - 37C0228 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 130 Ohm, 330Mw, 1%; Resistance Vishay
37C0228
Resistor, Thick Film, 130 Ohm, 330Mw, 1%; Resistance Vishay 37C0228
RESISTOR, THICK FILM, 130 OHM, 330mW, 1%; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 130 OHM, 330mW, 1%; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210130RFKTA-ND CRCW1210130RFKTA 37C0228
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:130ohm; Resistance Tolerance:+/- 1%; Power Rating:... Resistor, Thick Film, 130 Ohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details