Vishay Precision Group RES 130 OHM 1/2W 1% 1210 SMD CRCW1210130RFKEA

Description
RES 130ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 130ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/2W 1% 1210 SMD - CRCW1210130RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/2W 1% 1210 SMD
CRCW1210130RFKEA
RES 130 OHM 1/2W 1% 1210 SMD CRCW1210130RFKEA
RES 130ohm 1/2W 1% 1210 SMD

RES 130ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1210130RFKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210130RFKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW1210130RFKEADKR-ND
RES SMD 130 OHM 1% 1/2W 1210

RES SMD 130 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1210130RFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210130RFKEATR-ND
Chip Resistor - Surface Mount 541-CRCW1210130RFKEATR-ND
130 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1210130RFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210130RFKEACT-ND
Chip Resistor - Surface Mount 541-CRCW1210130RFKEACT-ND
RES SMD 130 OHM 1% 1/2W 1210

RES SMD 130 OHM 1% 1/2W 1210

Buy Now Datasheet
Res, Thick Film, 130R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 42K4153 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130R, 1%, 0.5W, 1210, Reel; Resistance Vishay
42K4153
Res, Thick Film, 130R, 1%, 0.5W, 1210, Reel; Resistance Vishay 42K4153
RES, THICK FILM, 130R, 1%, 0.5W, 1210, REEL; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 130R, 1%, 0.5W, 1210, REEL; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1210130RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1210130RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1210130RFKEA
RES SMD 130 OHM 1% 1/2W 1210

RES SMD 130 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1210130RFKEA 541-CRCW1210130RFKEADKR-ND 42K4153 CRCW1210130RFKEA
Product Name RES 130 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 130R, 1%, 0.5W, 1210, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 (3225 Metric)
Resistance Range 130 ohms 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567509P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details