12.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/2watt 12.7ohms 1%
RESISTOR, THICK FILM, 12.7 OHM, 330mW, 1%; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
RES SMD 12.7 OHM 1% 1/2W 1210
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW121012R7FKTA-ND | CRCW121012R7FKTA | 07J6272 | CRCW121012R7FKTA |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/2watt 12.7ohms 1% | Resistor, Thick Film, 12.7 Ohm, 330Mw, 1%; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) | 1210 [3225 Metric] | |
| Resistance Range | 12.7 ohms | 12.7 ohms | 12.7 ohms | 12.7 ohms |