Thick Film Resistors - SMD 1/2watt 12.4ohms 1%
12.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES SMD 12.4 OHM 1% 1/2W 1210
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW121012R4FKTA | CRCW121012R4FKTA-ND | CRCW121012R4FKTA |
| Product Name | Thick Film Resistors - SMD 1/2watt 12.4ohms 1% | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 | |
| Resistance Range | 12.4 ohms | 12.4 ohms | 12.4 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |