Vishay Precision Group Res, Thick Film, 12R1, 1%, 0.5W, 1210, Reel; Resistance Vishay CRCW121012R1FKEA.

Description
RES, THICK FILM, 12R1, 1%, 0.5W, 1210, REEL; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case Style:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2Pins RoHS Compliant: Yes
Description
RES, THICK FILM, 12R1, 1%, 0.5W, 1210, REEL; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case Style:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 12R1, 1%, 0.5W, 1210, Reel; Resistance Vishay - 27AC2601 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R1, 1%, 0.5W, 1210, Reel; Resistance Vishay
27AC2601
Res, Thick Film, 12R1, 1%, 0.5W, 1210, Reel; Resistance Vishay 27AC2601
RES, THICK FILM, 12R1, 1%, 0.5W, 1210, REEL; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case Style:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2Pins RoHS Compliant: Yes

RES, THICK FILM, 12R1, 1%, 0.5W, 1210, REEL; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case Style:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC2601
Product Name Res, Thick Film, 12R1, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details