Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW121012K1FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW121012K1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW121012K1FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW121012K1FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW121012K1FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121012K1FKTA-ND
Chip Resistor - Surface Mount CRCW121012K1FKTA-ND
12.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

12.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 12K1, 1%, 0.33W, 1210, Reel; Resistance Vishay - 07J6278 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K1, 1%, 0.33W, 1210, Reel; Resistance Vishay
07J6278
Res, Thick Film, 12K1, 1%, 0.33W, 1210, Reel; Resistance Vishay 07J6278
RES, THICK FILM, 12K1, 1%, 0.33W, 1210, REEL; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 12K1, 1%, 0.33W, 1210, REEL; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW121012K1FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121012K1FKTA
Chip Resistor - Surface Mount CRCW121012K1FKTA
RES SMD 12.1K OHM 1% 1/2W 1210

RES SMD 12.1K OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW121012K1FKTA CRCW121012K1FKTA-ND 07J6278 CRCW121012K1FKTA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:12.1kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 12K1, 1%, 0.33W, 1210, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details