Vishay Precision Group Chip Resistor - Surface Mount CRCW121012K0FKEA

Description
12 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
12 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW121012K0FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121012K0FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW121012K0FKEATR-ND
12 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121012K0FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121012K0FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW121012K0FKEACT-ND
RES SMD 12K OHM 1% 1/2W 1210

RES SMD 12K OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121012K0FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121012K0FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW121012K0FKEADKR-ND
RES SMD 12K OHM 1% 1/2W 1210

RES SMD 12K OHM 1% 1/2W 1210

Buy Now Datasheet
CRCW121012K0FKEA - CRCW121012K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW121012K0FKEA
CRCW121012K0FKEA
CRCW121012K0FKEA CRCW121012K0FKEA
CRCW121012K0FKEA

CRCW121012K0FKEA

Supplier's Site
Resistor, Thick Film, 12Kohm, 500Mw, 1%; Resistance Vishay - 53K2822 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 12Kohm, 500Mw, 1%; Resistance Vishay
53K2822
Resistor, Thick Film, 12Kohm, 500Mw, 1%; Resistance Vishay 53K2822
RESISTOR, THICK FILM, 12KOHM, 500mW, 1%; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RESISTOR, THICK FILM, 12KOHM, 500mW, 1%; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW121012K0FKEATR-ND CRCW121012K0FKEA 53K2822
Product Name Chip Resistor - Surface Mount CRCW121012K0FKEA Resistor, Thick Film, 12Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers