Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210127RFKEA

Description
127 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
127 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-127AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-127AACT-ND
Chip Resistor - Surface Mount 541-127AACT-ND
127 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

127 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-127AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-127AADKR-ND
Chip Resistor - Surface Mount 541-127AADKR-ND
127 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

127 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-127AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-127AATR-ND
Chip Resistor - Surface Mount 541-127AATR-ND
127 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

127 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:127ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1210127RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:127ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1210127RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:127ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1210127RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:127ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:127ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 127R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K2845 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 127R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K2845
Res, Thick Film, 127R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K2845
RES, THICK FILM, 127R, 1%, 0.5W, 1210, REEL; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 127R, 1%, 0.5W, 1210, REEL; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1210127RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1210127RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1210127RFKEA
RES SMD 127 OHM 1% 1/2W 1210

RES SMD 127 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-127AACT-ND CRCW1210127RFKEA 53K2845 CRCW1210127RFKEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:127ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 127R, 1%, 0.5W, 1210, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 (3225 Metric)
Resistance Range 127 ohms 127 ohms 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details