Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:124ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1210124RFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:124ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:124ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:124ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1210124RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:124ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1210124RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:124ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1210124RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:124ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:124ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210124RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210124RFKTA-ND
Chip Resistor - Surface Mount CRCW1210124RFKTA-ND
124 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

124 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 124 Ohm, 330Mw, 1%; Resistance Vishay - 07J6280 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 124 Ohm, 330Mw, 1%; Resistance Vishay
07J6280
Resistor, Thick Film, 124 Ohm, 330Mw, 1%; Resistance Vishay 07J6280
RESISTOR, THICK FILM, 124 OHM, 330mW, 1%; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 124 OHM, 330mW, 1%; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210124RFKTA CRCW1210124RFKTA-ND 07J6280
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:124ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Resistor, Thick Film, 124 Ohm, 330Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 124 ohms 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details