VISHAY INTERTECHNOLOGY, INC.
CRCW1210122JRT1 -- RESISTOR, 1/4W, 5%, 1.2K
Vishay Intertechnology, Inc.
RESISTOR, 1/4W, 5%, 1.2K
CRCW1210122JRT1
Description
RESISTOR, 1/4W, 5%, 1.2K
Request a Quote
Email Supplier
Description
RESISTOR, 1/4W, 5%, 1.2K
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1210122JRT1 |
|
Product Name
|
RESISTOR, 1/4W, 5%, 1.2K |
|
Tolerance
|
5 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
30.1 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details