Vishay Precision Group Chip Resistor - Surface Mount CRCW1210121RFKTA

Description
RES SMD 121 OHM 1% 1/2W 1210
Request a Quote Datasheet
Description
RES SMD 121 OHM 1% 1/2W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1210121RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210121RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1210121RFKTADKR-ND
RES SMD 121 OHM 1% 1/2W 1210

RES SMD 121 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1210121RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210121RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1210121RFKTACT-ND
RES SMD 121 OHM 1% 1/2W 1210

RES SMD 121 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1210121RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210121RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1210121RFKTATR-ND
121 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

121 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1210121RFKTA - CRCW1210121RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210121RFKTA
CRCW1210121RFKTA
CRCW1210121RFKTA CRCW1210121RFKTA
CRCW1210121RFKTA

CRCW1210121RFKTA

Supplier's Site
Res, Thick Film, 121R, 1%, 0.33W, 1210; Resistance Vishay - 37C0227 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 121R, 1%, 0.33W, 1210; Resistance Vishay
37C0227
Res, Thick Film, 121R, 1%, 0.33W, 1210; Resistance Vishay 37C0227
RES, THICK FILM, 121R, 1%, 0.33W, 1210; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 121R, 1%, 0.33W, 1210; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1210121RFKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1210121RFKTA
Resistors - Chip Resistor - Surface Mount CRCW1210121RFKTA
RES SMD 121 OHM 1% 1/2W 1210

RES SMD 121 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW1210121RFKTADKR-ND CRCW1210121RFKTA 37C0227 CRCW1210121RFKTA
Product Name Chip Resistor - Surface Mount CRCW1210121RFKTA Res, Thick Film, 121R, 1%, 0.33W, 1210; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 (3225 Metric)
Resistance Range 121 ohms 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details