Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:121kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1210121KFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:121kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:121kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:121kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW1210121KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:121kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW1210121KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:121kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1210121KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:121kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:121kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210121KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210121KFKTA-ND
Chip Resistor - Surface Mount CRCW1210121KFKTA-ND
121 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

121 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1210121KFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1210121KFKTA
Chip Resistor - Surface Mount CRCW1210121KFKTA
RES SMD 121K OHM 1% 1/2W 1210

RES SMD 121K OHM 1% 1/2W 1210

Supplier's Site Datasheet
Resistor, Thick Film, 121Kohm, 330Mw, 1%; Resistance Vishay - 04H6924 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 121Kohm, 330Mw, 1%; Resistance Vishay
04H6924
Resistor, Thick Film, 121Kohm, 330Mw, 1%; Resistance Vishay 04H6924
RESISTOR, THICK FILM, 121KOHM, 330mW, 1%; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 121KOHM, 330mW, 1%; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistor, Thick Film, 121Kohm, 330Mw, 1%; Resistance Vishay - 07J6279 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 121Kohm, 330Mw, 1%; Resistance Vishay
07J6279
Resistor, Thick Film, 121Kohm, 330Mw, 1%; Resistance Vishay 07J6279
RESISTOR, THICK FILM, 121KOHM, 330mW, 1%; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 121KOHM, 330mW, 1%; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW1210121KFKTA CRCW1210121KFKTA-ND CRCW1210121KFKTA 04H6924
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:121kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 121Kohm, 330Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details