Vishay Intertechnology, Inc. RES 1210 OHMS 0.5% 1/8W CRCW12101211FRT1

Description
RES 1210ohmS 0.5% 1/8W
Request a Quote
Description
RES 1210ohmS 0.5% 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1210 OHMS 0.5% 1/8W - CRCW12101211FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1210 OHMS 0.5% 1/8W
CRCW12101211FRT1
RES 1210 OHMS 0.5% 1/8W CRCW12101211FRT1
RES 1210ohmS 0.5% 1/8W

RES 1210ohmS 0.5% 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12101211FRT1
Product Name RES 1210 OHMS 0.5% 1/8W
Resistance Range 1210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details