Vishay Precision Group SMD 0.5W Resistor CRCW1210120RJNEA

Description
1210 0.5W 120R 5% SMD Thick Film Resistor Product overview: CRCW1210120RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210120RJNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1210 0.5W 120R 5% SMD Thick Film Resistor Product overview: CRCW1210120RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210120RJNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5W Resistor - 52-CRCW1210120RJNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W Resistor
52-CRCW1210120RJNEA
SMD 0.5W Resistor 52-CRCW1210120RJNEA
1210 0.5W 120R 5% SMD Thick Film Resistor Product overview: CRCW1210120RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210120RJNEA can be used for catalog matching and distributor lookup.

1210 0.5W 120R 5% SMD Thick Film Resistor Product overview: CRCW1210120RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210120RJNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-120VCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120VCT-ND
Chip Resistor - Surface Mount 541-120VCT-ND
120 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120VTR-ND
Chip Resistor - Surface Mount 541-120VTR-ND
120 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120VDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120VDKR-ND
Chip Resistor - Surface Mount 541-120VDKR-ND
120 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 120ohms 5% - CRCW1210120RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 120ohms 5%
CRCW1210120RJNEA
Thick Film Resistors - SMD 1/2watt 120ohms 5% CRCW1210120RJNEA
Thick Film Resistors - SMD 1/2watt 120ohms 5%

Thick Film Resistors - SMD 1/2watt 120ohms 5%

Supplier's Site
Res, Thick Film, 120R, 5%, 0.33W, 1210; Resistance Vishay - 59M7031 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 5%, 0.33W, 1210; Resistance Vishay
59M7031
Res, Thick Film, 120R, 5%, 0.33W, 1210; Resistance Vishay 59M7031
RES, THICK FILM, 120R, 5%, 0.33W, 1210; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 120R, 5%, 0.33W, 1210; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 120R, 5%, 0.33W, 1210, Reel; Resistance Vishay - 43C4880 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 5%, 0.33W, 1210, Reel; Resistance Vishay
43C4880
Res, Thick Film, 120R, 5%, 0.33W, 1210, Reel; Resistance Vishay 43C4880
RES, THICK FILM, 120R, 5%, 0.33W, 1210, REEL; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 120R, 5%, 0.33W, 1210, REEL; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210120RJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1210120RJNEA
Chip Resistor - Surface Mount CRCW1210120RJNEA
RES SMD 120 OHM 5% 1/2W 1210

RES SMD 120 OHM 5% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW1210120RJNEA 541-120VCT-ND CRCW1210120RJNEA 59M7031 43C4880 CRCW1210120RJNEA
Product Name SMD 0.5W Resistor Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 120ohms 5% Res, Thick Film, 120R, 5%, 0.33W, 1210; Resistance Vishay Res, Thick Film, 120R, 5%, 0.33W, 1210, Reel; Resistance Vishay Chip Resistor - Surface Mount
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details