Vishay Precision Group SMD 0.5W 200V Resistor CRCW1210120RFKEA

Description
120R 1% 0.5W 200V 1210 SMD Thick Film Resistor Product overview: CRCW1210120RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210120RFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120R 1% 0.5W 200V 1210 SMD Thick Film Resistor Product overview: CRCW1210120RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210120RFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5W 200V Resistor - 52-CRCW1210120RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 200V Resistor
52-CRCW1210120RFKEA
SMD 0.5W 200V Resistor 52-CRCW1210120RFKEA
120R 1% 0.5W 200V 1210 SMD Thick Film Resistor Product overview: CRCW1210120RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210120RFKEA can be used for catalog matching and distributor lookup.

120R 1% 0.5W 200V 1210 SMD Thick Film Resistor Product overview: CRCW1210120RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210120RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW1210120RFKEA
915941-CRCW1210120RFKEA
Chip Resistor - Surface Mount - CRCW1210120RFKEA 915941-CRCW1210120RFKEA
Manufacturer: Vishay Win Source Part Number: 915941-CRCW1210120RF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: CRCW1210 Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW1210120RFKEA-ND, CRCW1210 100 120R 1% ET1 E3, 541-120AADKR, 541-120AATR, 541-120AACT

Manufacturer: Vishay
Win Source Part Number: 915941-CRCW1210120RFKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Family Name: CRCW1210
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW1210120RFKEA-ND, CRCW1210 100 120R 1% ET1 E3, 541-120AADKR, 541-120AATR, 541-120AACT

Buy Now Datasheet
RES 120 OHM 1/2W 1% 1210 SMD - CRCW1210120RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/2W 1% 1210 SMD
CRCW1210120RFKEA
RES 120 OHM 1/2W 1% 1210 SMD CRCW1210120RFKEA
RES 120ohm 1/2W 1% 1210 SMD

RES 120ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-120AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120AACT-ND
Chip Resistor - Surface Mount 541-120AACT-ND
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120AATR-ND
Chip Resistor - Surface Mount 541-120AATR-ND
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120AADKR-ND
Chip Resistor - Surface Mount 541-120AADKR-ND
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 120R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K2834 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K2834
Res, Thick Film, 120R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K2834
RES, THICK FILM, 120R, 1%, 0.5W, 1210, REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 120R, 1%, 0.5W, 1210, REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 120R, 1%, 0.5W, 1210; Resistance Vishay - 53K2833 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 0.5W, 1210; Resistance Vishay
53K2833
Res, Thick Film, 120R, 1%, 0.5W, 1210; Resistance Vishay 53K2833
RES, THICK FILM, 120R, 1%, 0.5W, 1210; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 120R, 1%, 0.5W, 1210; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5595 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Vishay
61M5595
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Vishay 61M5595
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 ohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 ohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1210120RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1210120RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1210120RFKEA
RES SMD 120 OHM 1% 1/2W 1210

RES SMD 120 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW1210120RFKEA 915941-CRCW1210120RFKEA CRCW1210120RFKEA 541-120AACT-ND 53K2834 53K2833 61M5595 CRCW1210120RFKEA
Product Name SMD 0.5W 200V Resistor Chip Resistor - Surface Mount - CRCW1210120RFKEA RES 120 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 120R, 1%, 0.5W, 1210, Reel; Resistance Vishay Res, Thick Film, 120R, 1%, 0.5W, 1210; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details