Vishay Intertechnology, Inc. RES 120K OHM 1/2W 5% 1210 SMD CRCW1210120KJNTA

Description
RES 120Kohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 120Kohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/2W 5% 1210 SMD - CRCW1210120KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/2W 5% 1210 SMD
CRCW1210120KJNTA
RES 120K OHM 1/2W 5% 1210 SMD CRCW1210120KJNTA
RES 120Kohm 1/2W 5% 1210 SMD

RES 120Kohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210120KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210120KJNTA-ND
Chip Resistor - Surface Mount CRCW1210120KJNTA-ND
120 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

120 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 120K 5% 200 Rt1 Rohs Compliant Vishay - 49P3320 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 120K 5% 200 Rt1 Rohs Compliant Vishay
49P3320
Crcw1210 120K 5% 200 Rt1 Rohs Compliant Vishay 49P3320
CRCW1210 120K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 120K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210120KJNTA CRCW1210120KJNTA-ND 49P3320
Product Name RES 120K OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 120K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 120000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573201 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details