Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 120ohms 1% CRCW121011R8FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 120ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 120ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 120ohms 1% - CRCW121011R8FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 120ohms 1%
CRCW121011R8FKEAHP
Thick Film Resistors - SMD 3/4watt 120ohms 1% CRCW121011R8FKEAHP
Thick Film Resistors - SMD 3/4watt 120ohms 1%

Thick Film Resistors - SMD 3/4watt 120ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121011R8FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121011R8FKEAHP-ND
Chip Resistor - Surface Mount CRCW121011R8FKEAHP-ND
11.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

11.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121011R8FKEAHP CRCW121011R8FKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 120ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 120 ohms 11.8 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details