Vishay Precision Group RES 11.8 OHM 1/2W 1% 1210 SMD CRCW121011R8FKEA

Description
RES 11.8ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 11.8ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8 OHM 1/2W 1% 1210 SMD - CRCW121011R8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 1/2W 1% 1210 SMD
CRCW121011R8FKEA
RES 11.8 OHM 1/2W 1% 1210 SMD CRCW121011R8FKEA
RES 11.8ohm 1/2W 1% 1210 SMD

RES 11.8ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121011R8FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121011R8FKEA-ND
Chip Resistor - Surface Mount CRCW121011R8FKEA-ND
11.8 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

11.8 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res,metal Glaze,11.8Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay - 22M4106 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Glaze,11.8Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay
22M4106
Res,metal Glaze,11.8Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay 22M4106
RES,Metal Glaze,11.8Ohms,200WV ,1+/-% Tol,-100,100ppm-TC,1 210-Case RoHS Compliant: Yes

RES,Metal Glaze,11.8Ohms,200WV,1+/-% Tol,-100,100ppm-TC,1210-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121011R8FKEA CRCW121011R8FKEA-ND 22M4106
Product Name RES 11.8 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res,metal Glaze,11.8Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 11.8 ohms 11.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details