Vishay Precision Group Chip Resistor - Surface Mount CRCW121011R5FKEA

Description
11.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
11.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-11.5AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.5AATR-ND
Chip Resistor - Surface Mount 541-11.5AATR-ND
11.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

11.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 11.5 OHM 1/2W 1% 1210 SMD - CRCW121011R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5 OHM 1/2W 1% 1210 SMD
CRCW121011R5FKEA
RES 11.5 OHM 1/2W 1% 1210 SMD CRCW121011R5FKEA
RES 11.5ohm 1/2W 1% 1210 SMD

RES 11.5ohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 11.5 Ohm, 330Mw, 1%; Resistance Vishay - 53K2812 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 11.5 Ohm, 330Mw, 1%; Resistance Vishay
53K2812
Resistor, Thick Film, 11.5 Ohm, 330Mw, 1%; Resistance Vishay 53K2812
RESISTOR, THICK FILM, 11.5 OHM, 330mW, 1%; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 11.5 OHM, 330mW, 1%; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-11.5AATR-ND CRCW121011R5FKEA 53K2812
Product Name Chip Resistor - Surface Mount RES 11.5 OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 11.5 Ohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Resistance Range 11.5 ohms 11.5 ohms 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers