Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121011R0JNTA

Description
11 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
11 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121011R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121011R0JNTA-ND
Chip Resistor - Surface Mount CRCW121011R0JNTA-ND
11 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

11 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 11ohms 5% - CRCW121011R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 11ohms 5%
CRCW121011R0JNTA
Thick Film Resistors - SMD 1/2watt 11ohms 5% CRCW121011R0JNTA
Thick Film Resistors - SMD 1/2watt 11ohms 5%

Thick Film Resistors - SMD 1/2watt 11ohms 5%

Supplier's Site
Crcw1210 11 5% 200 Rt1 Rohs Compliant Vishay - 49P3311 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 11 5% 200 Rt1 Rohs Compliant Vishay
49P3311
Crcw1210 11 5% 200 Rt1 Rohs Compliant Vishay 49P3311
CRCW1210 11 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 11 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121011R0JNTA-ND CRCW121011R0JNTA 49P3311
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 11ohms 5% Crcw1210 11 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details