Vishay Intertechnology, Inc. RES 11.5K OHM 1/3W 1% 1210 SMD CRCW121011K5FKTA

Description
RES 11.5Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 11.5Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 1/3W 1% 1210 SMD - CRCW121011K5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/3W 1% 1210 SMD
CRCW121011K5FKTA
RES 11.5K OHM 1/3W 1% 1210 SMD CRCW121011K5FKTA
RES 11.5Kohm 1/3W 1% 1210 SMD

RES 11.5Kohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121011K5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121011K5FKTA-ND
Chip Resistor - Surface Mount CRCW121011K5FKTA-ND
11.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

11.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121011K5FKTA CRCW121011K5FKTA-ND
Product Name RES 11.5K OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 11500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details